Tanis Incorporated Hand Brushes - Utility Brushes 00500

Description
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.
Description
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Utility Brushes - 00500 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Utility Brushes
00500
Hand Brushes - Utility Brushes 00500
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details.

Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00500
Product Name Hand Brushes - Utility Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Utility Brushes
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-4X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110727 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Therm-L-Brush™ - D480CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 36 to 144 inch (914 to 3658 mm)
View Details