Tanis Incorporated Artist Brushes - Round White Bristle Marking Brush 00367

Description
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.
Description
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Round White Bristle Marking Brush - 00367 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Round White Bristle Marking Brush
00367
Artist Brushes - Round White Bristle Marking Brush 00367
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time.

We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units.

Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00367
Product Name Artist Brushes - Round White Bristle Marking Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Round White Bristle Marking Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
BRKIT FybRglass® Eraser Stick Brush Kit - AA0123 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details
M62006S, 6 Inch Medium Duty Wire Wheel - 41086 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.25 inch (31.75 mm)
View Details