Tanis Incorporated Twisted Brushes - Twisted Miniature Brushes 04980

Description
Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard Twisted Miniature brushes, all with a stainless steel or galvanized steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Miniature brush to meet your application needs. These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.
Description
Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard Twisted Miniature brushes, all with a stainless steel or galvanized steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Miniature brush to meet your application needs. These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Twisted Miniature Brushes - 04980 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Twisted Miniature Brushes
04980
Twisted Brushes - Twisted Miniature Brushes 04980
Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard Twisted Miniature brushes, all with a stainless steel or galvanized steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Miniature brush to meet your application needs. These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.

Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use.

We offer many different standard Twisted Miniature brushes, all with a stainless steel or galvanized steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Miniature brush to meet your application needs.

These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 04980
Product Name Twisted Brushes - Twisted Miniature Brushes
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Power Tube Brushes - 05320 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details
Wire Stripping Wheel - AC3504 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7874 to ? inch (20 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details