Tanis Incorporated Parts Cleaning Brushes - Wood Handle Dope Brush 02007

Description
Wood Handle Dope brushes are manufactured by securing horse hair fill to a wood handle with a metal ferrule. We have one standard brush offering with 1.81" diameter, 1.13" trim length and 7" in overall length. This brush comes in a standard pack of 36 units. This brush is commonly used for applying pipe dope but can also be used to apply glue, paste, solder and as a general-purpose cleaning tool.
Description
Wood Handle Dope brushes are manufactured by securing horse hair fill to a wood handle with a metal ferrule. We have one standard brush offering with 1.81" diameter, 1.13" trim length and 7" in overall length. This brush comes in a standard pack of 36 units. This brush is commonly used for applying pipe dope but can also be used to apply glue, paste, solder and as a general-purpose cleaning tool.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Wood Handle Dope Brush - 02007 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Wood Handle Dope Brush
02007
Parts Cleaning Brushes - Wood Handle Dope Brush 02007
Wood Handle Dope brushes are manufactured by securing horse hair fill to a wood handle with a metal ferrule. We have one standard brush offering with 1.81" diameter, 1.13" trim length and 7" in overall length. This brush comes in a standard pack of 36 units. This brush is commonly used for applying pipe dope but can also be used to apply glue, paste, solder and as a general-purpose cleaning tool.

Wood Handle Dope brushes are manufactured by securing horse hair fill to a wood handle with a metal ferrule.

We have one standard brush offering with 1.81" diameter, 1.13" trim length and 7" in overall length. This brush comes in a standard pack of 36 units.

This brush is commonly used for applying pipe dope but can also be used to apply glue, paste, solder and as a general-purpose cleaning tool.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 02007
Product Name Parts Cleaning Brushes - Wood Handle Dope Brush
Brush Type / Shape Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Wood Handle Dope Brush
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Hand Brushes - Small-Hand Scratch - 00038 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.5000 inch (12.7 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details