Tanis Incorporated Artist Brushes - Round White Bristle Marking Brush 00370

Description
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.
Description
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Round White Bristle Marking Brush - 00370 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Round White Bristle Marking Brush
00370
Artist Brushes - Round White Bristle Marking Brush 00370
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time.

We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units.

Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00370
Product Name Artist Brushes - Round White Bristle Marking Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Round White Bristle Marking Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Round Brush 5/8
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110821 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
ProSeal Brush - C382CLA10BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details