Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use.
We offer many different standard Twisted Miniature brushes, all with a stainless steel or galvanized steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Miniature brush to meet your application needs.
These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 05190 |
| Product Name | Twisted Brushes - Twisted Miniature Brushes |
| Brush Type / Shape | Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes |