Tanis Incorporated Twisted Brushes - Heavy Duty Tube Brushes 05443

Description
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.
Description
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Heavy Duty Tube Brushes - 05443 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Heavy Duty Tube Brushes
05443
Twisted Brushes - Heavy Duty Tube Brushes 05443
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning.

This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05443
Product Name Twisted Brushes - Heavy Duty Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Nylon Stock Brush - SFD109BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details