Tanis Incorporated Artist Brushes - Red Sable Marking Brush 00329

Description
Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in artist brushes, as it has unique properties that allow it to come to a fine point and retain elasticity. There are nine standard brush offerings available with various diameters, trim lengths and 7.5" overall lengths to meet the needs of various industries and applications. These brushes come in a pack of 12 units. Depending on the size and style, Red Sable Marking brushes can be used for many different paint and liquid applying tasks as well as general cleaning applications. The smaller diameter offerings are ideal for watercolors, lettering applications and ultra fine touch-ups.
Description
Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in artist brushes, as it has unique properties that allow it to come to a fine point and retain elasticity. There are nine standard brush offerings available with various diameters, trim lengths and 7.5" overall lengths to meet the needs of various industries and applications. These brushes come in a pack of 12 units. Depending on the size and style, Red Sable Marking brushes can be used for many different paint and liquid applying tasks as well as general cleaning applications. The smaller diameter offerings are ideal for watercolors, lettering applications and ultra fine touch-ups.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Red Sable Marking Brush - 00329 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Red Sable Marking Brush
00329
Artist Brushes - Red Sable Marking Brush 00329
Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in artist brushes, as it has unique properties that allow it to come to a fine point and retain elasticity. There are nine standard brush offerings available with various diameters, trim lengths and 7.5" overall lengths to meet the needs of various industries and applications. These brushes come in a pack of 12 units. Depending on the size and style, Red Sable Marking brushes can be used for many different paint and liquid applying tasks as well as general cleaning applications. The smaller diameter offerings are ideal for watercolors, lettering applications and ultra fine touch-ups.

Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in artist brushes, as it has unique properties that allow it to come to a fine point and retain elasticity.

There are nine standard brush offerings available with various diameters, trim lengths and 7.5" overall lengths to meet the needs of various industries and applications. These brushes come in a pack of 12 units.

Depending on the size and style, Red Sable Marking brushes can be used for many different paint and liquid applying tasks as well as general cleaning applications. The smaller diameter offerings are ideal for watercolors, lettering applications and ultra fine touch-ups.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00329
Product Name Artist Brushes - Red Sable Marking Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Red Sable Marking Brush
Brush Filament / Fill Material Natural Bristle / Hair; Red Sable
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-2X02 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Tube Brushes - 05266 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5 inch (127 mm)
View Details