Tanis Incorporated Twisted Brushes - Side Tuft Cleaning Brushes 05885

Description
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.
Description
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Side Tuft Cleaning Brushes - 05885 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Side Tuft Cleaning Brushes
05885
Twisted Brushes - Side Tuft Cleaning Brushes 05885
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation.

These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action.

This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05885
Product Name Twisted Brushes - Side Tuft Cleaning Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110704 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Nylon Stock Brush - SFD120BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details