Tanis Incorporated Artist Brushes - Gold Nylon Flat Brush 00223

Description
Gold Nylon Flat brushes are produced by securing gold nylon to an easy-to-grip black lacquered wood handle with a rustproof metal ferrule. Nylon filament has excellent absorption qualities and the flexible, malleable fibers allow for easy contouring. We have five standard flat brushes in various diameter, trim lengths and overall lengths. The brushes are available in standard packs of 12 units. Quality flat brushes are used for several different applications and are able to meet the demands of many industries. Nylon artist brushes are commonly chosen for use with acrylics.
Description
Gold Nylon Flat brushes are produced by securing gold nylon to an easy-to-grip black lacquered wood handle with a rustproof metal ferrule. Nylon filament has excellent absorption qualities and the flexible, malleable fibers allow for easy contouring. We have five standard flat brushes in various diameter, trim lengths and overall lengths. The brushes are available in standard packs of 12 units. Quality flat brushes are used for several different applications and are able to meet the demands of many industries. Nylon artist brushes are commonly chosen for use with acrylics.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Gold Nylon Flat Brush - 00223 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Gold Nylon Flat Brush
00223
Artist Brushes - Gold Nylon Flat Brush 00223
Gold Nylon Flat brushes are produced by securing gold nylon to an easy-to-grip black lacquered wood handle with a rustproof metal ferrule. Nylon filament has excellent absorption qualities and the flexible, malleable fibers allow for easy contouring. We have five standard flat brushes in various diameter, trim lengths and overall lengths. The brushes are available in standard packs of 12 units. Quality flat brushes are used for several different applications and are able to meet the demands of many industries. Nylon artist brushes are commonly chosen for use with acrylics.

Gold Nylon Flat brushes are produced by securing gold nylon to an easy-to-grip black lacquered wood handle with a rustproof metal ferrule. Nylon filament has excellent absorption qualities and the flexible, malleable fibers allow for easy contouring.

We have five standard flat brushes in various diameter, trim lengths and overall lengths. The brushes are available in standard packs of 12 units.

Quality flat brushes are used for several different applications and are able to meet the demands of many industries. Nylon artist brushes are commonly chosen for use with acrylics.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00223
Product Name Artist Brushes - Gold Nylon Flat Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Gold Nylon Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110719 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Dock Leveler Seal - F590CLA505BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 5 inch (127 mm)
Applications Sealing Gaps
View Details