Tanis Incorporated Paint Brushes - Oval Sash Paint Brush 00308

Description
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.
Description
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Oval Sash Paint Brush - 00308 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Oval Sash Paint Brush
00308
Paint Brushes - Oval Sash Paint Brush 00308
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle.

We have six standard brushes in various width, trim length and overall length options.

These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00308
Product Name Paint Brushes - Oval Sash Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Oval Sash Paint Brush
Brush Filament / Fill Material Natural Bristle / Hair; Pure Bristle
Length 10.75 inch (273 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AP4012P, 4 Inch Narrow Crimp Wire Wheel - 41263 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.5000 inch (12.7 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details