Tanis Incorporated Hand Brushes - Platers’ Hand Brushes 00401

Description
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.
Description
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Platers’ Hand Brushes - 00401 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Platers’ Hand Brushes
00401
Hand Brushes - Platers’ Hand Brushes 00401
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing.

Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle.

Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00401
Product Name Hand Brushes - Platers’ Hand Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Wire Stripping Wheel - AC1309 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7874 to ? inch (20 to ? mm)
View Details
AP8012P, 8 Inch Narrow Crimp Wire Wheel - 41271 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details