Tanis Incorporated Twisted Brushes - Miniature Twisted Brush Sets 08032

Description
Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread cleaning, blending and polishing of small diameter holes. Perfect for manual or power use cleaning when several sized holes require cleaning.
Description
Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread cleaning, blending and polishing of small diameter holes. Perfect for manual or power use cleaning when several sized holes require cleaning.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Miniature Twisted Brush Sets - 08032 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Miniature Twisted Brush Sets
08032
Twisted Brushes - Miniature Twisted Brush Sets 08032
Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread cleaning, blending and polishing of small diameter holes. Perfect for manual or power use cleaning when several sized holes require cleaning.

Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes.

We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter.

These brush sets are most effective for ultra-fine deburring, thread cleaning, blending and polishing of small diameter holes. Perfect for manual or power use cleaning when several sized holes require cleaning.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 08032
Product Name Twisted Brushes - Miniature Twisted Brush Sets
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-5X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0118800 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
Door Jamb - JR40CLA04BL18 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.3750 inch (9.52 mm)
View Details