Tanis Incorporated Hand Brushes - Platers’ Hand Brushes 00400

Description
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.
Description
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Platers’ Hand Brushes - 00400 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Platers’ Hand Brushes
00400
Hand Brushes - Platers’ Hand Brushes 00400
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing.

Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle.

Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00400
Product Name Hand Brushes - Platers’ Hand Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Metal Body Coarse Brass Eraser - AA0004 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
M4230, 4 Inch Medium Duty Wire Wheel - 41005 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details