Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use.
We offer many different standard Twisted Micro-Miniature brushes with a stainless steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Micro-Miniature brush to meet your application needs.
These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 08133 |
| Product Name | Twisted Brushes - Twisted Micro Miniature Brushes |
| Brush Type / Shape | Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes |