Tanis Incorporated Twisted Brushes - Condenser Tube Brushes 09204

Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.
Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Condenser Tube Brushes - 09204 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Condenser Tube Brushes
09204
Twisted Brushes - Condenser Tube Brushes 09204
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament.

We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush.

Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 09204
Product Name Twisted Brushes - Condenser Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Applicator Brushes - 08001 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.4375 inch (11.11 mm)
View Details
Wire Stripping Wheel - AC1223 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details