Tanis Incorporated Twisted Brushes - Laboratory Brushes 06148

Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.
Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Laboratory Brushes - 06148 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Laboratory Brushes
06148
Twisted Brushes - Laboratory Brushes 06148
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications.

These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics.

These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 06148
Product Name Twisted Brushes - Laboratory Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Heavy Duty Tube Brushes - 05463 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 18 inch (457 mm)
View Details
EKIT Metal Body Brush Kit - AA0124 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Brass / Bronze; Metal Wire; Synthetic Filament; Specialty Blend / Other; Nylon, FybRglass®
Applications Cleaning and Surface Conditioning
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details