Tanis Incorporated Hand Brushes - Small-Hand Scratch 00462

Description
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.
Description
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Small-Hand Scratch - 00462 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Small-Hand Scratch
00462
Hand Brushes - Small-Hand Scratch 00462
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments.

We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire.

Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00462
Product Name Hand Brushes - Small-Hand Scratch
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Unlock Full Specs
to access all available technical data

Similar Products

R10120SC, 10 Inch Pittex Ring Section - 40072 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
Parts Wash Brushes - PW34 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Condenser Tube Brushes - 09020 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details