Tanis Incorporated Hand Brushes - Applicator Brushes 08016

Description
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.
Description
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Applicator Brushes - 08016 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Applicator Brushes
08016
Hand Brushes - Applicator Brushes 08016
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments.

Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 08016
Product Name Hand Brushes - Applicator Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Power Brushes - Circular Flared End Brush - 11180 - Tanis Incorporated
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Circular Flared End Brush; End Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 15000 rpm
View Details
E111/F Metal Body Fine FybRglass® Eraser - AA0120 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Round Brush 5/8
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details