Tanis Incorporated Artist Brushes - Red Sable Marking Brush 00328

Description
Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in artist brushes, as it has unique properties that allow it to come to a fine point and retain elasticity. There are nine standard brush offerings available with various diameters, trim lengths and 7.5" overall lengths to meet the needs of various industries and applications. These brushes come in a pack of 12 units. Depending on the size and style, Red Sable Marking brushes can be used for many different paint and liquid applying tasks as well as general cleaning applications. The smaller diameter offerings are ideal for watercolors, lettering applications and ultra fine touch-ups.
Description
Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in artist brushes, as it has unique properties that allow it to come to a fine point and retain elasticity. There are nine standard brush offerings available with various diameters, trim lengths and 7.5" overall lengths to meet the needs of various industries and applications. These brushes come in a pack of 12 units. Depending on the size and style, Red Sable Marking brushes can be used for many different paint and liquid applying tasks as well as general cleaning applications. The smaller diameter offerings are ideal for watercolors, lettering applications and ultra fine touch-ups.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Red Sable Marking Brush - 00328 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Red Sable Marking Brush
00328
Artist Brushes - Red Sable Marking Brush 00328
Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in artist brushes, as it has unique properties that allow it to come to a fine point and retain elasticity. There are nine standard brush offerings available with various diameters, trim lengths and 7.5" overall lengths to meet the needs of various industries and applications. These brushes come in a pack of 12 units. Depending on the size and style, Red Sable Marking brushes can be used for many different paint and liquid applying tasks as well as general cleaning applications. The smaller diameter offerings are ideal for watercolors, lettering applications and ultra fine touch-ups.

Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in artist brushes, as it has unique properties that allow it to come to a fine point and retain elasticity.

There are nine standard brush offerings available with various diameters, trim lengths and 7.5" overall lengths to meet the needs of various industries and applications. These brushes come in a pack of 12 units.

Depending on the size and style, Red Sable Marking brushes can be used for many different paint and liquid applying tasks as well as general cleaning applications. The smaller diameter offerings are ideal for watercolors, lettering applications and ultra fine touch-ups.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00328
Product Name Artist Brushes - Red Sable Marking Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Red Sable Marking Brush
Brush Filament / Fill Material Natural Bristle / Hair; Red Sable
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
ProSeal Brush - C390CLA30BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Display Brushes - Oil Line Brush - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details