Tanis Incorporated Artist Brushes - Camel Hair Flat Lacquering Brush 00391

Description
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.
Description
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Camel Hair Flat Lacquering Brush - 00391 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Camel Hair Flat Lacquering Brush
00391
Artist Brushes - Camel Hair Flat Lacquering Brush 00391
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes.

We offer four standard brushes in various sizes, which can be purchased in packs of 12 units.

This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00391
Product Name Artist Brushes - Camel Hair Flat Lacquering Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Camel Hair Flat Lacquering Brush
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Nylon Stock Brush - SFC106BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details