Tanis Incorporated Twisted Brushes - Condenser Tube Brushes 09102

Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.
Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Condenser Tube Brushes - 09102 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Condenser Tube Brushes
09102
Twisted Brushes - Condenser Tube Brushes 09102
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament.

We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush.

Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 09102
Product Name Twisted Brushes - Condenser Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

ProSeal Brush - C383CLA15BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Detroit Diesel Overhaul Automotive Brushes - DD-1 (53/71/92) - Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
Mounting None or Handheld
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
BR1/F Eraser Fine Stick Brush - AA0031 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details