Tanis Incorporated Artist Brushes - Round White Bristle Marking Brush 00368

Description
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.
Description
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Round White Bristle Marking Brush - 00368 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Round White Bristle Marking Brush
00368
Artist Brushes - Round White Bristle Marking Brush 00368
The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units. Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time.

We have six standard brush offerings in various diameters, trim lengths and 7" in overall lengths. These brushes can be purchased in a standard pack of 12 units.

Used in industrial or educational applications but also ideal for the fine art applications. Bristle is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00368
Product Name Artist Brushes - Round White Bristle Marking Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Round White Bristle Marking Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Parts Wash Brushes - PW-A & PW-C - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Condenser Tube Brushes - 09213 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details