Tanis Incorporated Parts Cleaning Brushes - Round Bridled Glue Brush 00353

Description
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.
Description
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Round Bridled Glue Brush - 00353 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Round Bridled Glue Brush
00353
Parts Cleaning Brushes - Round Bridled Glue Brush 00353
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life.

We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units.

Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00353
Product Name Parts Cleaning Brushes - Round Bridled Glue Brush
Brush Type / Shape Glue / Adhesive; Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Round Bridled Glue Brush
Brush Filament / Fill Material Natural Bristle / Hair; Grey Bristle
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - Taklon White Brush - 00299 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Taklon White Brush
Brush Filament / Fill Material Synthetic Filament; Taklon
Length 7.5 inch (190 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details