Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face.
Tanis has many standard scratch brushes available with specially tempered steel, stainless steel, brass and phosphorous bronze and shoe or curved handle. You have many options of block sizes, number of trim rows, trim length and brush part length. Some of the standard brush products come with a scraper attached.
These brushes are excellent industrial tools for general cleaning purposes in many industries. Their hard and durable wire filaments makes them excellent tools for removing burrs, rust and scale.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 00450-SS |
| Product Name | Hand Brushes - Steel Wire Hand Scratch Brushes |
| Brush Type / Shape | Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes |