Tanis Incorporated Artist Brushes - Camel Hair Flat Lacquering Brush 00392

Description
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.
Description
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Camel Hair Flat Lacquering Brush - 00392 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Camel Hair Flat Lacquering Brush
00392
Artist Brushes - Camel Hair Flat Lacquering Brush 00392
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes.

We offer four standard brushes in various sizes, which can be purchased in packs of 12 units.

This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00392
Product Name Artist Brushes - Camel Hair Flat Lacquering Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Camel Hair Flat Lacquering Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Therm-L-Brush™ - G645CLA40BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Detroit Diesel Overhaul Automotive Brushes - DD-2 (149) - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
Mounting None or Handheld
View Details