Tanis Incorporated Parts Cleaning Brushes - Round Bridled Glue Brush 00352

Description
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.
Description
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Round Bridled Glue Brush - 00352 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Round Bridled Glue Brush
00352
Parts Cleaning Brushes - Round Bridled Glue Brush 00352
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life.

We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units.

Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00352
Product Name Parts Cleaning Brushes - Round Bridled Glue Brush
Brush Type / Shape Glue / Adhesive; Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Round Bridled Glue Brush
Brush Filament / Fill Material Natural Bristle / Hair; Grey Bristle
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M4234, 4 Inch Medium Duty Wire Wheel - 41003 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details