Tanis Incorporated Artist Brushes - Pony Hair Detail Brush 00021

Description
The Pony Hair Detail brushes are produced with pony hair inserted into a plastic ferrule and handle. This detail brush is commonly referred to as a Lip Brush. The pony hair is a soft, short and smooth bristle. We have one standard brush size with 1/8" diameter, 3/8" long trim and 3-3/8" overall length. These brushes can be purchased in a standard pack of 25 units. These small brushes are designed to allow paint products to be applied lightly, smoothly, and evenly without needing multiple coats. They are commonly used in industrial or educational applications, but also ideal for the fine art applications. Soft, pony hair is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general-cleaning applications.
Description
The Pony Hair Detail brushes are produced with pony hair inserted into a plastic ferrule and handle. This detail brush is commonly referred to as a Lip Brush. The pony hair is a soft, short and smooth bristle. We have one standard brush size with 1/8" diameter, 3/8" long trim and 3-3/8" overall length. These brushes can be purchased in a standard pack of 25 units. These small brushes are designed to allow paint products to be applied lightly, smoothly, and evenly without needing multiple coats. They are commonly used in industrial or educational applications, but also ideal for the fine art applications. Soft, pony hair is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general-cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Pony Hair Detail Brush - 00021 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Pony Hair Detail Brush
00021
Artist Brushes - Pony Hair Detail Brush 00021
The Pony Hair Detail brushes are produced with pony hair inserted into a plastic ferrule and handle. This detail brush is commonly referred to as a Lip Brush. The pony hair is a soft, short and smooth bristle. We have one standard brush size with 1/8" diameter, 3/8" long trim and 3-3/8" overall length. These brushes can be purchased in a standard pack of 25 units. These small brushes are designed to allow paint products to be applied lightly, smoothly, and evenly without needing multiple coats. They are commonly used in industrial or educational applications, but also ideal for the fine art applications. Soft, pony hair is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general-cleaning applications.

The Pony Hair Detail brushes are produced with pony hair inserted into a plastic ferrule and handle. This detail brush is commonly referred to as a Lip Brush. The pony hair is a soft, short and smooth bristle.

We have one standard brush size with 1/8" diameter, 3/8" long trim and 3-3/8" overall length. These brushes can be purchased in a standard pack of 25 units.

These small brushes are designed to allow paint products to be applied lightly, smoothly, and evenly without needing multiple coats. They are commonly used in industrial or educational applications, but also ideal for the fine art applications. Soft, pony hair is a versatile fiber allowing these brushes to be popular in various industrial, painting, fine art and general-cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00021
Product Name Artist Brushes - Pony Hair Detail Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Pony Hair Detail Brush
Brush Filament / Fill Material Natural Bristle / Hair
Length 3.38 inch (85.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Angled Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0121100 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.31 inch (58.72 mm)
View Details
Static Seal-Anti-Static Brush - SFB110AS - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Antistatic; Electrically Conductive / Anti-Static
View Details