Tanis Incorporated Twisted Brushes - Laboratory Brushes 06176

Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.
Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Laboratory Brushes - 06176 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Laboratory Brushes
06176
Twisted Brushes - Laboratory Brushes 06176
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications.

These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics.

These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 06176
Product Name Twisted Brushes - Laboratory Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0115300 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
Nylon Stock Brush - SFA104BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details