Tanis Incorporated Twisted Brushes - Condenser Tube Brushes 09318

Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.
Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Condenser Tube Brushes - 09318 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Condenser Tube Brushes
09318
Twisted Brushes - Condenser Tube Brushes 09318
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament.

We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush.

Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 09318
Product Name Twisted Brushes - Condenser Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117400 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
K15020, 15 Inch Knot Wheel, 80 knots - 42160 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details
Therm-L-Brush™ - D445CLA16BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 144 inch (2134 to 3658 mm)
View Details