Bluetools 005-7707

Description
The Taylor 7" Pneumatic Angle Sander/Grinder, T-7707, is a heavy-duty compressed air sander and/or grinder designed for production grinding in foundries, shipyards, fabrication shops and any application that requires a powerful, yet lightweight, air controlled sander. Strong and reliable, the Taylor 7" Angle Sander/Grinder is excellent for grinding, polishing, deburring and breaking sharp edges. Built with precision bearings and hardened spiral bevel gears, the Taylor T-7707 RA air sander is designed to provide years of trouble-free service. The Taylor T-7707 comes with a removable side handle for greater operator control over material removal. RPM: 7500 HP: 1.25 Length 13-1/2" Weight 8-3/8 lbs. Spindle Size: 5/8-11 Grinding Wheel: Type 27 Call BlueTools.com at 336-282-2020 to order the perfect right angle pneumatic sander for your particular application!
Description
The Taylor 7" Pneumatic Angle Sander/Grinder, T-7707, is a heavy-duty compressed air sander and/or grinder designed for production grinding in foundries, shipyards, fabrication shops and any application that requires a powerful, yet lightweight, air controlled sander. Strong and reliable, the Taylor 7" Angle Sander/Grinder is excellent for grinding, polishing, deburring and breaking sharp edges. Built with precision bearings and hardened spiral bevel gears, the Taylor T-7707 RA air sander is designed to provide years of trouble-free service. The Taylor T-7707 comes with a removable side handle for greater operator control over material removal. RPM: 7500 HP: 1.25 Length 13-1/2" Weight 8-3/8 lbs. Spindle Size: 5/8-11 Grinding Wheel: Type 27 Call BlueTools.com at 336-282-2020 to order the perfect right angle pneumatic sander for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-7707 -  - Bluetools
Greensboro, NC, USA
005-7707
005-7707
The Taylor 7" Pneumatic Angle Sander/Grinder, T-7707, is a heavy-duty compressed air sander and/or grinder designed for production grinding in foundries, shipyards, fabrication shops and any application that requires a powerful, yet lightweight, air controlled sander. Strong and reliable, the Taylor 7" Angle Sander/Grinder is excellent for grinding, polishing, deburring and breaking sharp edges. Built with precision bearings and hardened spiral bevel gears, the Taylor T-7707 RA air sander is designed to provide years of trouble-free service. The Taylor T-7707 comes with a removable side handle for greater operator control over material removal. RPM: 7500 HP: 1.25 Length 13-1/2" Weight 8-3/8 lbs. Spindle Size: 5/8-11 Grinding Wheel: Type 27 Call BlueTools.com at 336-282-2020 to order the perfect right angle pneumatic sander for your particular application!

The Taylor 7" Pneumatic Angle Sander/Grinder, T-7707, is a heavy-duty compressed air sander and/or grinder designed for production grinding in foundries, shipyards, fabrication shops and any application that requires a powerful, yet lightweight, air controlled sander. Strong and reliable, the Taylor 7" Angle Sander/Grinder is excellent for grinding, polishing, deburring and breaking sharp edges. Built with precision bearings and hardened spiral bevel gears, the Taylor T-7707 RA air sander is designed to provide years of trouble-free service. The Taylor T-7707 comes with a removable side handle for greater operator control over material removal.

  • RPM: 7500
  • HP: 1.25
  • Length 13-1/2"
  • Weight 8-3/8 lbs.
  • Spindle Size: 5/8-11
  • Grinding Wheel: Type 27

Call BlueTools.com at 336-282-2020 to order the perfect right angle pneumatic sander for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 005-7707
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Pneumatic Mini Grinder - DG390 - DME Company
Specs
Type Grinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details