Bluetools 005-7616

Description
The Taylor Pneumatic scribe, T-7616, is a lightweight air scribe, which "writes as easily as a ball point pen" on steel, glass, wood, and ceramics. The Taylor air controlled scribe uses a carbide tip to mark well on materials ups to 64R in hardness. With its trouble-free piston design and low air consumption, the pneumatic scribe is the perfect scribe for industrial applications. The operator controls the action of the compressed air scribe with a twist throttle. Length: 4" Weight: 6 oz. Hose Length: 5 ft. Air Pressure: 90 PSI carbide tips
Description
The Taylor Pneumatic scribe, T-7616, is a lightweight air scribe, which "writes as easily as a ball point pen" on steel, glass, wood, and ceramics. The Taylor air controlled scribe uses a carbide tip to mark well on materials ups to 64R in hardness. With its trouble-free piston design and low air consumption, the pneumatic scribe is the perfect scribe for industrial applications. The operator controls the action of the compressed air scribe with a twist throttle. Length: 4" Weight: 6 oz. Hose Length: 5 ft. Air Pressure: 90 PSI carbide tips

Suppliers

Company
Product
Description
Supplier Links
005-7616 -  - Bluetools
Greensboro, NC, USA
005-7616
005-7616
The Taylor Pneumatic scribe, T-7616, is a lightweight air scribe, which "writes as easily as a ball point pen" on steel, glass, wood, and ceramics. The Taylor air controlled scribe uses a carbide tip to mark well on materials ups to 64R in hardness. With its trouble-free piston design and low air consumption, the pneumatic scribe is the perfect scribe for industrial applications. The operator controls the action of the compressed air scribe with a twist throttle. Length: 4" Weight: 6 oz. Hose Length: 5 ft. Air Pressure: 90 PSI carbide tips

The Taylor Pneumatic scribe, T-7616, is a lightweight air scribe, which "writes as easily as a ball point pen" on steel, glass, wood, and ceramics. The Taylor air controlled scribe uses a carbide tip to mark well on materials ups to 64R in hardness. With its trouble-free piston design and low air consumption, the pneumatic scribe is the perfect scribe for industrial applications. The operator controls the action of the compressed air scribe with a twist throttle.

  • Length: 4"
  • Weight: 6 oz.
  • Hose Length: 5 ft.
  • Air Pressure: 90 PSI
  • carbide tips
Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 005-7616
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2576751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
OD Plunge Grinder - PG-9DOD - Glebar Company Inc.
Glebar Company Inc.
Specs
Type Grinder; Creep Feed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal; Rubber
View Details
Edge Grinding, Polishing & Measuring Machine -  - SpeedFam Corporation
Specs
Type Grinder; Precision; Wafer Edge
Mounting Floor / Machine Tool
Applications / Materials Abraded Electronics; silicon, metal, SiC, sapphire and oxide substrates
View Details