Bluetools 005-7714

Description
The Taylor 4" Pneumatic Angle Grinder, T-7714, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 4" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7714 is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7714 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 4" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4" Spindle Size: 3/8-24 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a pair of flange nuts with a 5/8" shoulder Order a Taylor 4" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.
Description
The Taylor 4" Pneumatic Angle Grinder, T-7714, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 4" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7714 is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7714 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 4" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4" Spindle Size: 3/8-24 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a pair of flange nuts with a 5/8" shoulder Order a Taylor 4" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

Suppliers

Company
Product
Description
Supplier Links
005-7714 -  - Bluetools
Greensboro, NC, USA
005-7714
005-7714
The Taylor 4" Pneumatic Angle Grinder, T-7714, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 4" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7714 is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7714 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 4" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4" Spindle Size: 3/8-24 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a pair of flange nuts with a 5/8" shoulder Order a Taylor 4" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

The Taylor 4" Pneumatic Angle Grinder, T-7714, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 4" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7714 is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7714 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 4" Angle Grinder uses Type 27 grinding wheels (not included).

  • 12,000 RPM
  • 0.6 HP
  • Type 27 grinding wheels
  • Wheel Size: 4"
  • Spindle Size: 3/8-24
  • Length: 8-3/4"
  • Weight: 4 lb.
  • Direct drive
  • Rear exhaust
  • Full ball bearing construction
  • Lockoff lever standard
  • Hardened spiral bevel gears
  • Includes a pair of flange nuts with a 5/8" shoulder

Order a Taylor 4" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 005-7714
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Pneumatic 1/4
Specs
Type Grinder; AngleGrinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details