Bluetools 005-7715N

Description
The Taylor 5" Pneumatic Angle Grinder, T-7715N, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715N is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715N Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 5/8-11 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a flange nut with a 1" shoulder Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.
Description
The Taylor 5" Pneumatic Angle Grinder, T-7715N, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715N is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715N Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 5/8-11 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a flange nut with a 1" shoulder Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

Suppliers

Company
Product
Description
Supplier Links
005-7715N -  - Bluetools
Greensboro, NC, USA
005-7715N
005-7715N
The Taylor 5" Pneumatic Angle Grinder, T-7715N, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715N is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715N Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 5/8-11 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a flange nut with a 1" shoulder Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

The Taylor 5" Pneumatic Angle Grinder, T-7715N, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715N is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715N Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle Grinder uses Type 27 grinding wheels (not included).

  • 12,000 RPM
  • 0.6 HP
  • Type 27 grinding wheels
  • Wheel Size: 4-1/2" and 5"
  • Spindle Size: 5/8-11
  • Length: 8-3/4"
  • Weight: 4 lb.
  • Direct drive
  • Rear exhaust
  • Full ball bearing construction
  • Lockoff lever standard
  • Hardened spiral bevel gears
  • Includes a flange nut with a 1" shoulder

Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 005-7715N
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
BGA452Z - 18V LXT® Lithium-Ion Cordless 4-1/2" Cut-Off/Angle Grinder (Tool Only) - BGA452Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Industrial Rotary Surface Grinder - IG 080 M - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
View Details