Bluetools 027-12R0500-36

Description
The Dotco Straight Die Grinder, 12R0500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0500-36 is designed for a wide range of die and mold work and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibrations to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0500-36 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 1/4" Collet, with Collet Guard 40,000 RPM 0.2 HP Oil-less Blades Capacity: 1/4" Carbide Burr, 7/8" Mtd. Whl. Front Exhaust Composite Housing Length: 5.9" Weight: 0.7 lbs. Collets and Overhoses can be ordered separately. Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12R0500-36.
Description
The Dotco Straight Die Grinder, 12R0500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0500-36 is designed for a wide range of die and mold work and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibrations to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0500-36 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 1/4" Collet, with Collet Guard 40,000 RPM 0.2 HP Oil-less Blades Capacity: 1/4" Carbide Burr, 7/8" Mtd. Whl. Front Exhaust Composite Housing Length: 5.9" Weight: 0.7 lbs. Collets and Overhoses can be ordered separately. Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12R0500-36.

Suppliers

Company
Product
Description
Supplier Links
027-12R0500-36 -  - Bluetools
Greensboro, NC, USA
027-12R0500-36
027-12R0500-36
The Dotco Straight Die Grinder, 12R0500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0500-36 is designed for a wide range of die and mold work and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibrations to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0500-36 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 1/4" Collet, with Collet Guard 40,000 RPM 0.2 HP Oil-less Blades Capacity: 1/4" Carbide Burr, 7/8" Mtd. Whl. Front Exhaust Composite Housing Length: 5.9" Weight: 0.7 lbs. Collets and Overhoses can be ordered separately. Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12R0500-36.

The Dotco Straight Die Grinder, 12R0500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0500-36 is designed for a wide range of die and mold work and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibrations to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0500-36 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area.

  • 1/4" Collet, with Collet Guard
  • 40,000 RPM
  • 0.2 HP
  • Oil-less Blades
  • Capacity: 1/4" Carbide Burr, 7/8" Mtd. Whl.
  • Front Exhaust
  • Composite Housing
  • Length: 5.9"
  • Weight: 0.7 lbs.
  • Collets and Overhoses can be ordered separately.

Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12R0500-36.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12R0500-36
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Pneumatic Straight Grinder -  - DEPRAG, Inc.
Specs
Type Grinder; Rotary Surface Grinder (e.g., Blanchard)
Rotary Speed 6600 to 17100 rpm
Power 0.6701 to 3.22 HP
View Details
Double Disk Grinder - DD-7 - Glebar Company Inc.
Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Double Sided (Double Disc); Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Brakes / Clutches; Flywheels; Metal; Wet Grinding (optional feature)
View Details