Bluetools 027-12L1000-36

Description
The Dotco Straight Die Grinder, 12L1000-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L1000-36 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L1000-36 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 300 Series Collet 1/4" Collet 30,000 RPM 0.3 HP Capacity: 1/2" Carbide Burr, 1" Mtd. Whl. Front Exhaust Composite Housing Length: 6" Weight: 0.8 lbs.
Description
The Dotco Straight Die Grinder, 12L1000-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L1000-36 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L1000-36 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 300 Series Collet 1/4" Collet 30,000 RPM 0.3 HP Capacity: 1/2" Carbide Burr, 1" Mtd. Whl. Front Exhaust Composite Housing Length: 6" Weight: 0.8 lbs.

Suppliers

Company
Product
Description
Supplier Links
027-12L1000-36 -  - Bluetools
Greensboro, NC, USA
027-12L1000-36
027-12L1000-36
The Dotco Straight Die Grinder, 12L1000-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L1000-36 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L1000-36 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 300 Series Collet 1/4" Collet 30,000 RPM 0.3 HP Capacity: 1/2" Carbide Burr, 1" Mtd. Whl. Front Exhaust Composite Housing Length: 6" Weight: 0.8 lbs.

The Dotco Straight Die Grinder, 12L1000-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L1000-36 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L1000-36 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area.

  • 300 Series Collet
  • 1/4" Collet
  • 30,000 RPM
  • 0.3 HP
  • Capacity: 1/2" Carbide Burr, 1" Mtd. Whl.
  • Front Exhaust
  • Composite Housing
  • Length: 6"
  • Weight: 0.8 lbs.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12L1000-36
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Pneumatic Die Grinder - GDS 030 - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 12000 to 45000 rpm
View Details
Micro Grinding System - CAM.2 - Glebar Company Inc.
Specs
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details