Dotco Right Angle Sander/Grinder Features
A top quality tool, suitable for assembly line use and made in the U.S.A.
The ergo housing fits the hand comfortably, and guards the collet area
The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand.
1/4" Collet
0.9 HP
9,000 RPM
Front exhaust
Sanding Capacity: 5" Sanding/Polishing Disc
Length 9.3 in.
Weight 3.2 lbs.
Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.
Dotco Right Angle Sander/Grinder Features
- A top quality tool, suitable for assembly line use and made in the U.S.A.
- The ergo housing fits the hand comfortably, and guards the collet area
- The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand.
- 1/4" Collet
- 0.9 HP
- 9,000 RPM
- Front exhaust
- Sanding Capacity: 5" Sanding/Polishing Disc
- Length 9.3 in.
- Weight 3.2 lbs.
Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.