Bluetools 027-136VGL-180-D3T3

Description
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 136VGL-180-D3T3: Lock-off Lever Throttle Gearless Includes 3" Wheel Guard and Flange Wrench Free Speed: 18,000 RPM Abrasive Capacity: 3" Max. Power: 0.6 HP Exhaust: Front Weight: 2.4 lb. Height: 4.0 in. Length: 7.3 in. Spindle Size: 3/8-24 Min. Hose. I.D.: 3/4" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.
Description
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 136VGL-180-D3T3: Lock-off Lever Throttle Gearless Includes 3" Wheel Guard and Flange Wrench Free Speed: 18,000 RPM Abrasive Capacity: 3" Max. Power: 0.6 HP Exhaust: Front Weight: 2.4 lb. Height: 4.0 in. Length: 7.3 in. Spindle Size: 3/8-24 Min. Hose. I.D.: 3/4" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Suppliers

Company
Product
Description
Supplier Links
027-136VGL-180-D3T3 -  - Bluetools
Greensboro, NC, USA
027-136VGL-180-D3T3
027-136VGL-180-D3T3
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 136VGL-180-D3T3: Lock-off Lever Throttle Gearless Includes 3" Wheel Guard and Flange Wrench Free Speed: 18,000 RPM Abrasive Capacity: 3" Max. Power: 0.6 HP Exhaust: Front Weight: 2.4 lb. Height: 4.0 in. Length: 7.3 in. Spindle Size: 3/8-24 Min. Hose. I.D.: 3/4" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle.

Cleco Vertical Grinder, 136VGL-180-D3T3:

  • Lock-off Lever Throttle
  • Gearless
  • Includes 3" Wheel Guard and Flange Wrench
  • Free Speed: 18,000 RPM
  • Abrasive Capacity: 3"
  • Max. Power: 0.6 HP
  • Exhaust: Front
  • Weight: 2.4 lb.
  • Height: 4.0 in.
  • Length: 7.3 in.
  • Spindle Size: 3/8-24
  • Min. Hose. I.D.: 3/4"

Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-136VGL-180-D3T3
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
GD0800C - 1/4" Die Grinder - GD0800C - Makita USA, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 7000 to 28000 rpm
View Details
Grinders - 1716216 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder; Angle grinder
Rotary Speed 9000 rpm
Power Source Electric Motor
View Details