Bluetools 027-15VSB-60

Description
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 15VSB-60: Self-Closing Thumb Throttle Geared Includes 7" Wheel Guard and Flange Wrench Free Speed: 6000 RPM Abrasive Capacity: 7" Max. Power: 1.0 HP Exhaust: Front Weight: 5.4 lb. Height: 6.6 in. Spindle Size: 5/8-11 Air Inlet Size: 3/8" Min. Hose. I.D.: 3/8" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.
Description
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 15VSB-60: Self-Closing Thumb Throttle Geared Includes 7" Wheel Guard and Flange Wrench Free Speed: 6000 RPM Abrasive Capacity: 7" Max. Power: 1.0 HP Exhaust: Front Weight: 5.4 lb. Height: 6.6 in. Spindle Size: 5/8-11 Air Inlet Size: 3/8" Min. Hose. I.D.: 3/8" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Suppliers

Company
Product
Description
Supplier Links
027-15VSB-60 -  - Bluetools
Greensboro, NC, USA
027-15VSB-60
027-15VSB-60
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 15VSB-60: Self-Closing Thumb Throttle Geared Includes 7" Wheel Guard and Flange Wrench Free Speed: 6000 RPM Abrasive Capacity: 7" Max. Power: 1.0 HP Exhaust: Front Weight: 5.4 lb. Height: 6.6 in. Spindle Size: 5/8-11 Air Inlet Size: 3/8" Min. Hose. I.D.: 3/8" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle.

Cleco Vertical Grinder, 15VSB-60:

  • Self-Closing Thumb Throttle
  • Geared
  • Includes 7" Wheel Guard and Flange Wrench
  • Free Speed: 6000 RPM
  • Abrasive Capacity: 7"
  • Max. Power: 1.0 HP
  • Exhaust: Front
  • Weight: 5.4 lb.
  • Height: 6.6 in.
  • Spindle Size: 5/8-11
  • Air Inlet Size: 3/8"
  • Min. Hose. I.D.: 3/8"

Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-15VSB-60
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9564PC - 4-1/2" Paddle Switch Angle Grinder - 9564PC - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11500 rpm
View Details
Industrial Rotary Surface Grinder - IG 080 M - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
View Details