Bluetools 027-12R0380-18

Description
The Dotco Precision Grinder, 12R0380-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0380-18 air controlled pencil grinder with an angle head is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0380-18 Pneumatic Pencil Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 0.1 HP Gearless Angle Head 1/8" Collet With Collet Guard 60,000 RPM Capacity: 1/4" Carbide Burr, 1/4" Dia. Pin Rear Exhaust Composite Housing Length: 5.5" Weight: 0.3 lbs. Call BlueTools at 336-282-2020 to order your Dotco Precision Angle Head Grinder, 12R0380-18.
Description
The Dotco Precision Grinder, 12R0380-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0380-18 air controlled pencil grinder with an angle head is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0380-18 Pneumatic Pencil Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 0.1 HP Gearless Angle Head 1/8" Collet With Collet Guard 60,000 RPM Capacity: 1/4" Carbide Burr, 1/4" Dia. Pin Rear Exhaust Composite Housing Length: 5.5" Weight: 0.3 lbs. Call BlueTools at 336-282-2020 to order your Dotco Precision Angle Head Grinder, 12R0380-18.

Suppliers

Company
Product
Description
Supplier Links
027-12R0380-18 -  - Bluetools
Greensboro, NC, USA
027-12R0380-18
027-12R0380-18
The Dotco Precision Grinder, 12R0380-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0380-18 air controlled pencil grinder with an angle head is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0380-18 Pneumatic Pencil Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 0.1 HP Gearless Angle Head 1/8" Collet With Collet Guard 60,000 RPM Capacity: 1/4" Carbide Burr, 1/4" Dia. Pin Rear Exhaust Composite Housing Length: 5.5" Weight: 0.3 lbs. Call BlueTools at 336-282-2020 to order your Dotco Precision Angle Head Grinder, 12R0380-18.

The Dotco Precision Grinder, 12R0380-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0380-18 air controlled pencil grinder with an angle head is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0380-18 Pneumatic Pencil Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area.

  • 0.1 HP Gearless
  • Angle Head
  • 1/8" Collet
  • With Collet Guard
  • 60,000 RPM
  • Capacity: 1/4" Carbide Burr, 1/4" Dia. Pin
  • Rear Exhaust
  • Composite Housing
  • Length: 5.5"
  • Weight: 0.3 lbs.

Call BlueTools at 336-282-2020 to order your Dotco Precision Angle Head Grinder, 12R0380-18.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12R0380-18
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Heavy Duty Angle Grinders - Duron 5 Grinder™ - Walter Surface Technologies
Specs
Type Grinder; Disc or Wheel Face Grinder
Mounting Handheld
Applications / Materials Abraded Metal; MRO / Resurfacing
View Details
Centerless Infeed / Thrufeed Grinder - GT-610 CNC - Glebar Company Inc.
Specs
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details