Bluetools 027-10L9500-36

Description
The Dotco Precision Grinder, 10L9500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 10L9500-36 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled precision turbine grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 10L9500-36 Pneumatic Turbine Grinder features an aluminum housing, which fits the hand comfortably and guards the collet area. 0.1 HP 1/8" Collet 80,000 RPM Non-governed Capacity: 1/4" Carbide Bur, 3/16" Diamond Pin Max. Extension: 1/4" Bur is 1-1/2"; 1/8" Bur is 3/4" Front Exhaust Aluminum Housing Lever Speed Control Length: 5.8" Weight: 1.9 lbs. 1/4" NPT - Use 5/16" I.D. Hose Call BlueTools at 336-282-2020 to order your Dotco Pencil Grinder, 027-10L9500-36.
Description
The Dotco Precision Grinder, 10L9500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 10L9500-36 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled precision turbine grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 10L9500-36 Pneumatic Turbine Grinder features an aluminum housing, which fits the hand comfortably and guards the collet area. 0.1 HP 1/8" Collet 80,000 RPM Non-governed Capacity: 1/4" Carbide Bur, 3/16" Diamond Pin Max. Extension: 1/4" Bur is 1-1/2"; 1/8" Bur is 3/4" Front Exhaust Aluminum Housing Lever Speed Control Length: 5.8" Weight: 1.9 lbs. 1/4" NPT - Use 5/16" I.D. Hose Call BlueTools at 336-282-2020 to order your Dotco Pencil Grinder, 027-10L9500-36.

Suppliers

Company
Product
Description
Supplier Links
027-10L9500-36 -  - Bluetools
Greensboro, NC, USA
027-10L9500-36
027-10L9500-36
The Dotco Precision Grinder, 10L9500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 10L9500-36 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled precision turbine grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 10L9500-36 Pneumatic Turbine Grinder features an aluminum housing, which fits the hand comfortably and guards the collet area. 0.1 HP 1/8" Collet 80,000 RPM Non-governed Capacity: 1/4" Carbide Bur, 3/16" Diamond Pin Max. Extension: 1/4" Bur is 1-1/2"; 1/8" Bur is 3/4" Front Exhaust Aluminum Housing Lever Speed Control Length: 5.8" Weight: 1.9 lbs. 1/4" NPT - Use 5/16" I.D. Hose Call BlueTools at 336-282-2020 to order your Dotco Pencil Grinder, 027-10L9500-36.

The Dotco Precision Grinder, 10L9500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 10L9500-36 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled precision turbine grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 10L9500-36 Pneumatic Turbine Grinder features an aluminum housing, which fits the hand comfortably and guards the collet area.

  • 0.1 HP
  • 1/8" Collet
  • 80,000 RPM
  • Non-governed
  • Capacity: 1/4" Carbide Bur, 3/16" Diamond Pin
  • Max. Extension: 1/4" Bur is 1-1/2"; 1/8" Bur is 3/4"
  • Front Exhaust
  • Aluminum Housing
  • Lever Speed Control
  • Length: 5.8"
  • Weight: 1.9 lbs.
  • 1/4" NPT - Use 5/16" I.D. Hose

Call BlueTools at 336-282-2020 to order your Dotco Pencil Grinder, 027-10L9500-36.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-10L9500-36
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2662916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11000 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Jung - JE Type (Easy control) - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details