Bluetools 027-10R9000-08

Description
The Dotco Precision Grinder, 10R9000-08, is a top quality tool, which is suitable for assembly-line work. The Dotco 10R9000-08 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 10R9000-08 Pneumatic Turbine Grinder features an aluminum housing, which fits the hand comfortably and guards the collet area. 0.06 HP 1/8" Collet Without Collet Guard 100,000 RPM Non-Governed Capacity: 3/16" Diamond Pin Front Exhaust Aluminum Housing Length: 5.4" Weight: 0.5 lbs.
Description
The Dotco Precision Grinder, 10R9000-08, is a top quality tool, which is suitable for assembly-line work. The Dotco 10R9000-08 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 10R9000-08 Pneumatic Turbine Grinder features an aluminum housing, which fits the hand comfortably and guards the collet area. 0.06 HP 1/8" Collet Without Collet Guard 100,000 RPM Non-Governed Capacity: 3/16" Diamond Pin Front Exhaust Aluminum Housing Length: 5.4" Weight: 0.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
027-10R9000-08 -  - Bluetools
Greensboro, NC, USA
027-10R9000-08
027-10R9000-08
The Dotco Precision Grinder, 10R9000-08, is a top quality tool, which is suitable for assembly-line work. The Dotco 10R9000-08 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 10R9000-08 Pneumatic Turbine Grinder features an aluminum housing, which fits the hand comfortably and guards the collet area. 0.06 HP 1/8" Collet Without Collet Guard 100,000 RPM Non-Governed Capacity: 3/16" Diamond Pin Front Exhaust Aluminum Housing Length: 5.4" Weight: 0.5 lbs.

The Dotco Precision Grinder, 10R9000-08, is a top quality tool, which is suitable for assembly-line work. The Dotco 10R9000-08 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 10R9000-08 Pneumatic Turbine Grinder features an aluminum housing, which fits the hand comfortably and guards the collet area.

  • 0.06 HP
  • 1/8" Collet
  • Without Collet Guard
  • 100,000 RPM
  • Non-Governed
  • Capacity: 3/16" Diamond Pin
  • Front Exhaust
  • Aluminum Housing
  • Length: 5.4"
  • Weight: 0.5 lbs.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-10R9000-08
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
GA4534 - 4-1/2" Paddle Switch Angle Grinder - GA4534 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details
Grinders - 1449892 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder; Angle grinder
Rotary Speed 9000 rpm
Power Source Electric Motor
View Details