Bluetools 027-12L4112-01

Description
The Dotco Straight Die Grinder, 12L4112-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L4112-01 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L4112-01 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 200 Series Collet 1/4" Collet 12,000 RPM Governed 1.7 HP Oil-less Blades Capacity: 1-1/4" Carbide Burr, 2" Mtd. Whl. Side Exhaust Composite Housing Length: 17" Weight: 6.3 lbs. Collets and Overhoses can be ordered separately. Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12L4112-01.
Description
The Dotco Straight Die Grinder, 12L4112-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L4112-01 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L4112-01 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 200 Series Collet 1/4" Collet 12,000 RPM Governed 1.7 HP Oil-less Blades Capacity: 1-1/4" Carbide Burr, 2" Mtd. Whl. Side Exhaust Composite Housing Length: 17" Weight: 6.3 lbs. Collets and Overhoses can be ordered separately. Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12L4112-01.

Suppliers

Company
Product
Description
Supplier Links
027-12L4112-01 -  - Bluetools
Greensboro, NC, USA
027-12L4112-01
027-12L4112-01
The Dotco Straight Die Grinder, 12L4112-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L4112-01 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L4112-01 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 200 Series Collet 1/4" Collet 12,000 RPM Governed 1.7 HP Oil-less Blades Capacity: 1-1/4" Carbide Burr, 2" Mtd. Whl. Side Exhaust Composite Housing Length: 17" Weight: 6.3 lbs. Collets and Overhoses can be ordered separately. Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12L4112-01.

The Dotco Straight Die Grinder, 12L4112-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L4112-01 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L4112-01 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area.

  • 200 Series Collet
  • 1/4" Collet
  • 12,000 RPM
  • Governed
  • 1.7 HP
  • Oil-less Blades
  • Capacity: 1-1/4" Carbide Burr, 2" Mtd. Whl.
  • Side Exhaust
  • Composite Housing
  • Length: 17"
  • Weight: 6.3 lbs.
  • Collets and Overhoses can be ordered separately.

Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12L4112-01.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12L4112-01
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Pneumatic Mini Grinder - DG390 - DME Company
Specs
Type Grinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details