Bluetools 005-7459R

Description
The air controlled Taylor T-7459R Angle Pencil Grinder, with its 90-degree head, is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Pencil Grinder is lightweight and ideal for any job where carbide burs are used for delicate material removal. 90 Degree Head 23,500 RPM. 1/8" Collets Precision ball bearings Rear Exhaust Twist Throttle Length 5" Weight: 4.75 oz. Call BlueTools at 336-282-2020 to order your Taylor 90-Degree Pencil Grinder today.
Description
The air controlled Taylor T-7459R Angle Pencil Grinder, with its 90-degree head, is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Pencil Grinder is lightweight and ideal for any job where carbide burs are used for delicate material removal. 90 Degree Head 23,500 RPM. 1/8" Collets Precision ball bearings Rear Exhaust Twist Throttle Length 5" Weight: 4.75 oz. Call BlueTools at 336-282-2020 to order your Taylor 90-Degree Pencil Grinder today.

Suppliers

Company
Product
Description
Supplier Links
005-7459R -  - Bluetools
Greensboro, NC, USA
005-7459R
005-7459R
The air controlled Taylor T-7459R Angle Pencil Grinder, with its 90-degree head, is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Pencil Grinder is lightweight and ideal for any job where carbide burs are used for delicate material removal. 90 Degree Head 23,500 RPM. 1/8" Collets Precision ball bearings Rear Exhaust Twist Throttle Length 5" Weight: 4.75 oz. Call BlueTools at 336-282-2020 to order your Taylor 90-Degree Pencil Grinder today.

The air controlled Taylor T-7459R Angle Pencil Grinder, with its 90-degree head, is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Pencil Grinder is lightweight and ideal for any job where carbide burs are used for delicate material removal.

  • 90 Degree Head
  • 23,500 RPM.
  • 1/8" Collets
  • Precision ball bearings
  • Rear Exhaust
  • Twist Throttle
  • Length 5"
  • Weight: 4.75 oz.

Call BlueTools at 336-282-2020 to order your Taylor 90-Degree Pencil Grinder today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 005-7459R
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
1/4
Specs
Type Grinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details