Bluetools 027-12L2751-80

Description
Dotco Right Angle Disc Sander/Grinder Features A top quality tool, suitable for assembly line use and made in the U.S.A. The ergo housing fits the hand comfortably, and guards the collet area The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand. 5/8-11 threaded spindle 0.9 HP 9,000 RPM Sanding Capacity: 5" Sanding/Polishing Disc Grinding Capacity: 1" Carbide Bur/2" Mtd. Wheel Front exhaust Length 9.8 in. Weight 3.4 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.
Description
Dotco Right Angle Disc Sander/Grinder Features A top quality tool, suitable for assembly line use and made in the U.S.A. The ergo housing fits the hand comfortably, and guards the collet area The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand. 5/8-11 threaded spindle 0.9 HP 9,000 RPM Sanding Capacity: 5" Sanding/Polishing Disc Grinding Capacity: 1" Carbide Bur/2" Mtd. Wheel Front exhaust Length 9.8 in. Weight 3.4 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

Suppliers

Company
Product
Description
Supplier Links
027-12L2751-80 -  - Bluetools
Greensboro, NC, USA
027-12L2751-80
027-12L2751-80
Dotco Right Angle Disc Sander/Grinder Features A top quality tool, suitable for assembly line use and made in the U.S.A. The ergo housing fits the hand comfortably, and guards the collet area The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand. 5/8-11 threaded spindle 0.9 HP 9,000 RPM Sanding Capacity: 5" Sanding/Polishing Disc Grinding Capacity: 1" Carbide Bur/2" Mtd. Wheel Front exhaust Length 9.8 in. Weight 3.4 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

Dotco Right Angle Disc Sander/Grinder Features

  • A top quality tool, suitable for assembly line use and made in the U.S.A.
  • The ergo housing fits the hand comfortably, and guards the collet area
  • The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand.
  • 5/8-11 threaded spindle
  • 0.9 HP
  • 9,000 RPM
  • Sanding Capacity: 5" Sanding/Polishing Disc
  • Grinding Capacity: 1" Carbide Bur/2" Mtd. Wheel
  • Front exhaust
  • Length 9.8 in.
  • Weight 3.4 lbs.

Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12L2751-80
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 12000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 1887071 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Angle grinder
Rotary Speed 11000 rpm
Power Source Electric Motor
View Details
Brake Rotor - SG 5100 - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
View Details