Bluetools 005-7715

Description
The Taylor 5" Pneumatic Angle Grinder, T-7715, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715 is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 3/8-24 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a pair of flange nuts with a 5/8" shoulder Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.
Description
The Taylor 5" Pneumatic Angle Grinder, T-7715, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715 is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 3/8-24 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a pair of flange nuts with a 5/8" shoulder Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

Suppliers

Company
Product
Description
Supplier Links
005-7715 -  - Bluetools
Greensboro, NC, USA
005-7715
005-7715
The Taylor 5" Pneumatic Angle Grinder, T-7715, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715 is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle Grinder uses Type 27 grinding wheels (not included). 12,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 3/8-24 Length: 8-3/4" Weight: 4 lb. Direct drive Rear exhaust Full ball bearing construction Lockoff lever standard Hardened spiral bevel gears Includes a pair of flange nuts with a 5/8" shoulder Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

The Taylor 5" Pneumatic Angle Grinder, T-7715, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715 is a Rear Exhaust Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle Grinder uses Type 27 grinding wheels (not included).

  • 12,000 RPM
  • 0.6 HP
  • Type 27 grinding wheels
  • Wheel Size: 4-1/2" and 5"
  • Spindle Size: 3/8-24
  • Length: 8-3/4"
  • Weight: 4 lb.
  • Direct drive
  • Rear exhaust
  • Full ball bearing construction
  • Lockoff lever standard
  • Hardened spiral bevel gears
  • Includes a pair of flange nuts with a 5/8" shoulder

Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 005-7715
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 227847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Centerless Grinding System - GT-610-SD - Glebar Company Inc.
Specs
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details
ELC Double Side Fine Grinding Machine -  - SpeedFam Corporation
Specs
Type Grinder; Double Sided (Double Disc); Precision; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Metal
View Details