Bluetools 005-8815

Description
The Taylor 5" Pneumatic Angle Grinder, T-8815, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-8815 has a comfortable grip, safety lever, and adustable Rear Exhaust. The Taylor T-8815 Angle Grinder smooths welds, deburrs castings, and removes rust. The Taylor T8815 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots and a side handle for extra control. The Taylor T8815 5" Angle Grinder uses Type 27 grinding wheels (not included). 9,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 5/8-11 Length: 8-1/2" Weight: 3.2 lb. Direct drive Rear exhaust Safety lever Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.
Description
The Taylor 5" Pneumatic Angle Grinder, T-8815, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-8815 has a comfortable grip, safety lever, and adustable Rear Exhaust. The Taylor T-8815 Angle Grinder smooths welds, deburrs castings, and removes rust. The Taylor T8815 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots and a side handle for extra control. The Taylor T8815 5" Angle Grinder uses Type 27 grinding wheels (not included). 9,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 5/8-11 Length: 8-1/2" Weight: 3.2 lb. Direct drive Rear exhaust Safety lever Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

Suppliers

Company
Product
Description
Supplier Links
005-8815 -  - Bluetools
Greensboro, NC, USA
005-8815
005-8815
The Taylor 5" Pneumatic Angle Grinder, T-8815, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-8815 has a comfortable grip, safety lever, and adustable Rear Exhaust. The Taylor T-8815 Angle Grinder smooths welds, deburrs castings, and removes rust. The Taylor T8815 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots and a side handle for extra control. The Taylor T8815 5" Angle Grinder uses Type 27 grinding wheels (not included). 9,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 5/8-11 Length: 8-1/2" Weight: 3.2 lb. Direct drive Rear exhaust Safety lever Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

The Taylor 5" Pneumatic Angle Grinder, T-8815, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-8815 has a comfortable grip, safety lever, and adustable Rear Exhaust. The Taylor T-8815 Angle Grinder smooths welds, deburrs castings, and removes rust. The Taylor T8815 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots and a side handle for extra control. The Taylor T8815 5" Angle Grinder uses Type 27 grinding wheels (not included).

  • 9,000 RPM
  • 0.6 HP
  • Type 27 grinding wheels
  • Wheel Size: 4-1/2" and 5"
  • Spindle Size: 5/8-11
  • Length: 8-1/2"
  • Weight: 3.2 lb.
  • Direct drive
  • Rear exhaust
  • Safety lever

Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 005-8815
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2501729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
20
Specs
Type Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision; Superabrasive Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal; Rolls; Wet Grinding (optional feature)
View Details
ELC Double Side Fine Grinding Machine -  - SpeedFam Corporation
Specs
Type Grinder; Double Sided (Double Disc); Precision; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Metal
View Details