Bluetools 027-12R0410-18

Description
The Dotco Precision Straight Grinder, 12R0410-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0410-18 air controlled pencil grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0410-18 Pneumatic Inline Pencil Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 0.1 HP Inline 1/8" Collet With Collet Guard 60,000 RPM Capacity: 1/4" Carbide Burr, 1/4" Dia. Pin Rear Exhaust Composite Housing Length: 5.8" Weight: 0.3 lbs. Please call BlueTools at 336-282-2020 to order your Dotco pencil grinder 12R0410-18 today.
Description
The Dotco Precision Straight Grinder, 12R0410-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0410-18 air controlled pencil grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0410-18 Pneumatic Inline Pencil Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 0.1 HP Inline 1/8" Collet With Collet Guard 60,000 RPM Capacity: 1/4" Carbide Burr, 1/4" Dia. Pin Rear Exhaust Composite Housing Length: 5.8" Weight: 0.3 lbs. Please call BlueTools at 336-282-2020 to order your Dotco pencil grinder 12R0410-18 today.

Suppliers

Company
Product
Description
Supplier Links
027-12R0410-18 -  - Bluetools
Greensboro, NC, USA
027-12R0410-18
027-12R0410-18
The Dotco Precision Straight Grinder, 12R0410-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0410-18 air controlled pencil grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0410-18 Pneumatic Inline Pencil Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 0.1 HP Inline 1/8" Collet With Collet Guard 60,000 RPM Capacity: 1/4" Carbide Burr, 1/4" Dia. Pin Rear Exhaust Composite Housing Length: 5.8" Weight: 0.3 lbs. Please call BlueTools at 336-282-2020 to order your Dotco pencil grinder 12R0410-18 today.

The Dotco Precision Straight Grinder, 12R0410-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0410-18 air controlled pencil grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R0410-18 Pneumatic Inline Pencil Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area.

  • 0.1 HP
  • Inline
  • 1/8" Collet
  • With Collet Guard
  • 60,000 RPM
  • Capacity: 1/4" Carbide Burr, 1/4" Dia. Pin
  • Rear Exhaust
  • Composite Housing
  • Length: 5.8"
  • Weight: 0.3 lbs.

Please call BlueTools at 336-282-2020 to order your Dotco pencil grinder 12R0410-18 today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12R0410-18
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Centerless Grinding System - GT-610-SD - Glebar Company Inc.
Specs
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details
ELC Double Side Fine Grinding Machine -  - SpeedFam Corporation
Specs
Type Grinder; Double Sided (Double Disc); Precision; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Metal
View Details