Bluetools 027-12R9180-48

Description
The Dotco Precision Grinder, 12R9180-48, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R9180-48 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled precision turbine grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R9180-48 Pneumatic Turbine Grinder features an ergonomic housing, which fits the hand comfortably and guards the collet area. A 4 ft. overhose directs exhaust away from the work area. A patent pending governed design allows the Dotco Precision Turbine to idle for long life but provides full power under load. 0.1 HP 1/8" Collet 65,000 RPM Governed Capacity: 1/8" Carbide Bur, 1/8" Diamond Pin Rear Exhaust 4 Ft. Overhose Composite Housing Roll Valve Control Length: 5.8" Weight: 0.4 lbs. 1/8" NPT - Use 3/16" I.D. Hose Call BlueTools at 336-282-2020 to order your Dotco Turbine Grinder, 027-12R9180-48.
Description
The Dotco Precision Grinder, 12R9180-48, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R9180-48 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled precision turbine grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R9180-48 Pneumatic Turbine Grinder features an ergonomic housing, which fits the hand comfortably and guards the collet area. A 4 ft. overhose directs exhaust away from the work area. A patent pending governed design allows the Dotco Precision Turbine to idle for long life but provides full power under load. 0.1 HP 1/8" Collet 65,000 RPM Governed Capacity: 1/8" Carbide Bur, 1/8" Diamond Pin Rear Exhaust 4 Ft. Overhose Composite Housing Roll Valve Control Length: 5.8" Weight: 0.4 lbs. 1/8" NPT - Use 3/16" I.D. Hose Call BlueTools at 336-282-2020 to order your Dotco Turbine Grinder, 027-12R9180-48.

Suppliers

Company
Product
Description
Supplier Links
027-12R9180-48 -  - Bluetools
Greensboro, NC, USA
027-12R9180-48
027-12R9180-48
The Dotco Precision Grinder, 12R9180-48, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R9180-48 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled precision turbine grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R9180-48 Pneumatic Turbine Grinder features an ergonomic housing, which fits the hand comfortably and guards the collet area. A 4 ft. overhose directs exhaust away from the work area. A patent pending governed design allows the Dotco Precision Turbine to idle for long life but provides full power under load. 0.1 HP 1/8" Collet 65,000 RPM Governed Capacity: 1/8" Carbide Bur, 1/8" Diamond Pin Rear Exhaust 4 Ft. Overhose Composite Housing Roll Valve Control Length: 5.8" Weight: 0.4 lbs. 1/8" NPT - Use 3/16" I.D. Hose Call BlueTools at 336-282-2020 to order your Dotco Turbine Grinder, 027-12R9180-48.

The Dotco Precision Grinder, 12R9180-48, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R9180-48 air controlled turbine grinder is designed for a wide range of precision finishing and deburring applications. The Dotco pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled precision turbine grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic precision grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12R9180-48 Pneumatic Turbine Grinder features an ergonomic housing, which fits the hand comfortably and guards the collet area. A 4 ft. overhose directs exhaust away from the work area. A patent pending governed design allows the Dotco Precision Turbine to idle for long life but provides full power under load.

  • 0.1 HP
  • 1/8" Collet
  • 65,000 RPM
  • Governed
  • Capacity: 1/8" Carbide Bur, 1/8" Diamond Pin
  • Rear Exhaust
  • 4 Ft. Overhose
  • Composite Housing
  • Roll Valve Control
  • Length: 5.8"
  • Weight: 0.4 lbs.
  • 1/8" NPT - Use 3/16" I.D. Hose

Call BlueTools at 336-282-2020 to order your Dotco Turbine Grinder, 027-12R9180-48.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12R9180-48
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Camshaft Grinding Machines - SN 204 / SN 208 - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details
Pneumatic Angle Grinder -  - DEPRAG, Inc.
Specs
Type Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting Handheld
Rotary Speed 6600 to 15300 rpm
View Details