Bluetools 027-12L2251-01

Description
Dotco Right Angle Sander/Grinder Features A top quality tool, suitable for assembly line use and made in the U.S.A. The ergo housing fits the hand comfortably, and guards the collet area The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand. 1/4" Collet 0.6 HP 9,000 RPM Front exhaust Sanding Capacity: 5" Sanding/Polishing Disc Grinding Capacity: 3/4" Carbide Bur/2" Mtd. Wheel Length 9.3 in. Weight 3.2 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.
Description
Dotco Right Angle Sander/Grinder Features A top quality tool, suitable for assembly line use and made in the U.S.A. The ergo housing fits the hand comfortably, and guards the collet area The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand. 1/4" Collet 0.6 HP 9,000 RPM Front exhaust Sanding Capacity: 5" Sanding/Polishing Disc Grinding Capacity: 3/4" Carbide Bur/2" Mtd. Wheel Length 9.3 in. Weight 3.2 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

Suppliers

Company
Product
Description
Supplier Links
027-12L2251-01 -  - Bluetools
Greensboro, NC, USA
027-12L2251-01
027-12L2251-01
Dotco Right Angle Sander/Grinder Features A top quality tool, suitable for assembly line use and made in the U.S.A. The ergo housing fits the hand comfortably, and guards the collet area The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand. 1/4" Collet 0.6 HP 9,000 RPM Front exhaust Sanding Capacity: 5" Sanding/Polishing Disc Grinding Capacity: 3/4" Carbide Bur/2" Mtd. Wheel Length 9.3 in. Weight 3.2 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

Dotco Right Angle Sander/Grinder Features

  • A top quality tool, suitable for assembly line use and made in the U.S.A.
  • The ergo housing fits the hand comfortably, and guards the collet area
  • The housing insulates the operator from the cold tool housing and decreases vibration in the operator's hand.
  • 1/4" Collet
  • 0.6 HP
  • 9,000 RPM
  • Front exhaust
  • Sanding Capacity: 5" Sanding/Polishing Disc
  • Grinding Capacity: 3/4" Carbide Bur/2" Mtd. Wheel
  • Length 9.3 in.
  • Weight 3.2 lbs.

Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12L2251-01
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Pneumatic 1/4
Specs
Type Grinder; AngleGrinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details